3M Standard Abrasives 872174 721 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35571 66000031717

Description
Standard Abrasives 872174 721 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 872174 721 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 872174 721 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35571 - 051115-35571 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 872174 721 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35571
051115-35571
Standard Abrasives 872174 721 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35571 051115-35571
Standard Abrasives 872174 721 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 872174 721 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35571
Product Name Standard Abrasives 872174 721 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/4 in - 35571
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Avos A Type 29 Grinding Wheel - 66252842211 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N2231 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details