3M Standard Abrasives 873270 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35559 66000031592

Description
Standard Abrasives 873270 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 873270 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873270 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35559 - 051115-35559 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873270 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35559
051115-35559
Standard Abrasives 873270 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35559 051115-35559
Standard Abrasives 873270 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 873270 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35559
Product Name Standard Abrasives 873270 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/8 in - 35559
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 32A - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details