3M Standard Abrasives 873205 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35528 66000031287

Description
Standard Abrasives 873205 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives 873205 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873205 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35528 - 051115-35528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873205 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35528
051115-35528
Standard Abrasives 873205 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35528 051115-35528
Standard Abrasives 873205 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Standard Abrasives 873205 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35528
Product Name Standard Abrasives 873205 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35528
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
W205 Pacesetter® Point 38A60-P - 61463624550 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 1 inch (25.4 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9AP - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details