3M Standard Abrasives 890192 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35517 66000031170

Description
Standard Abrasives 890192 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 2600 RPMs.
Description
Standard Abrasives 890192 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 2600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890192 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35517 - 051115-35517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890192 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35517
051115-35517
Standard Abrasives 890192 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35517 051115-35517
Standard Abrasives 890192 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 2600 RPMs.

Standard Abrasives 890192 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 2600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35517
Product Name Standard Abrasives 890192 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35517
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642553754 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Depressed Center Combination Wheels.  Good - High Performance - A1722 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Blending and Grinding Finishing Wheels - BLENDEX U™ Wheels - Walter Surface Technologies
Specs
Outer Diameter 3 to 6 inch (76.2 to 152 mm)
Thickness 0.2500 to 1 inch (6.35 to 25.4 mm)
Bore / Shank 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details