3M Standard Abrasives 863178 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35497 66000030974

Description
Standard Abrasives 863178 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 863178 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863178 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35497 - 051115-35497 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863178 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35497
051115-35497
Standard Abrasives 863178 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35497 051115-35497
Standard Abrasives 863178 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 863178 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35497
Product Name Standard Abrasives 863178 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35497
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

W177 Pacesetter® Point 38A60-P - 61463624518 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U4750 - Flexovit USA, Inc.
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details