3M Standard Abrasives 863271 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35493 66000030933

Description
Standard Abrasives 863271 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 863271 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863271 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35493 - 051115-35493 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863271 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35493
051115-35493
Standard Abrasives 863271 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35493 051115-35493
Standard Abrasives 863271 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 863271 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35493
Product Name Standard Abrasives 863271 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35493
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843218 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0-1 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details