3M Standard Abrasives 863173 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35487 66000030875

Description
Standard Abrasives 863173 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 863173 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863173 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35487 - 051115-35487 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863173 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35487
051115-35487
Standard Abrasives 863173 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35487 051115-35487
Standard Abrasives 863173 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 863173 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35487
Product Name Standard Abrasives 863173 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35487
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843211 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Depressed Center Combination Wheels.  Specialty - Specialist - A4231H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Cutting Wheels with Angle Grinders - TOUGHCUT™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 inch (2.36 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details