3M Standard Abrasives 890394 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35485 66000030859

Description
Standard Abrasives 890394 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 890394 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890394 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35485 - 051115-35485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890394 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35485
051115-35485
Standard Abrasives 890394 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35485 051115-35485
Standard Abrasives 890394 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 890394 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35485
Product Name Standard Abrasives 890394 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 5 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35485
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4510 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Max Speed 13580 rpm
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details