3M Standard Abrasives 890262 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35482 66000030826

Description
Standard Abrasives 890262 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890262 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890262 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35482 - 051115-35482 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890262 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35482
051115-35482
Standard Abrasives 890262 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35482 051115-35482
Standard Abrasives 890262 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890262 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35482
Product Name Standard Abrasives 890262 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35482
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843197 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 to 0.1560 inch (2.36 to 3.96 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details