3M Standard Abrasives 863121 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35475 66000030750

Description
Standard Abrasives 863121 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 863121 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863121 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35475 - 051115-35475 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863121 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35475
051115-35475
Standard Abrasives 863121 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35475 051115-35475
Standard Abrasives 863121 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 863121 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35475
Product Name Standard Abrasives 863121 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35475
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66243530256 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
EB Diamond Cluster Wheel - EB6007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 6 inch (152 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details