3M Standard Abrasives 863215 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35474 66000030743

Description
Standard Abrasives 863215 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 863215 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863215 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35474 - 051115-35474 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863215 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35474
051115-35474
Standard Abrasives 863215 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35474 051115-35474
Standard Abrasives 863215 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 863215 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35474
Product Name Standard Abrasives 863215 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35474
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norzon® Long Life - 66252830445 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details