3M Standard Abrasives 890217 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35468 66000030685

Description
Standard Abrasives 890217 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 890217 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890217 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35468 - 051115-35468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890217 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35468
051115-35468
Standard Abrasives 890217 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35468 051115-35468
Standard Abrasives 890217 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 890217 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35468
Product Name Standard Abrasives 890217 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 1 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35468
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C100-IVK Vitrified Wheel - 66252837717 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 693422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A2231 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Blending and Grinding Finishing Wheels - BLENDEX U™ Wheels - Walter Surface Technologies
Specs
Outer Diameter 3 to 6 inch (76.2 to 152 mm)
Thickness 0.2500 to 1 inch (6.35 to 25.4 mm)
Bore / Shank 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details