3M Standard Abrasives 890080 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35460 66000030602

Description
Standard Abrasives 890080 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890080 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890080 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35460 - 051115-35460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890080 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35460
051115-35460
Standard Abrasives 890080 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35460 051115-35460
Standard Abrasives 890080 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890080 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35460
Product Name Standard Abrasives 890080 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35460
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

W185 Pacesetter® Point A80-HBF3 - 61463622649 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5310 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details