3M Standard Abrasives 890337 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35447 66000030479

Description
Standard Abrasives 890337 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890337 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890337 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35447 - 051115-35447 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890337 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35447
051115-35447
Standard Abrasives 890337 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35447 051115-35447
Standard Abrasives 890337 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890337 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35447
Product Name Standard Abrasives 890337 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 35447
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

W200 Pacesetter® Point 38A90-Q - 61463624544 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Mini Cut-Off Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details