3M Standard Abrasives 890355 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 8 in Diameter - 1 in Center Hole - Thickness 1 in - 35446 66000030461

Description
Standard Abrasives 890355 524 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890355 524 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890355 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 8 in Diameter - 1 in Center Hole - Thickness 1 in - 35446 - 051115-35446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890355 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 8 in Diameter - 1 in Center Hole - Thickness 1 in - 35446
051115-35446
Standard Abrasives 890355 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 8 in Diameter - 1 in Center Hole - Thickness 1 in - 35446 051115-35446
Standard Abrasives 890355 524 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890355 524 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35446
Product Name Standard Abrasives 890355 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 8 in Diameter - 1 in Center Hole - Thickness 1 in - 35446
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C100-IVK Vitrified Wheel - 66243530064 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 693501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A8435 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details