3M Standard Abrasives 890349 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35442 66000030420

Description
Standard Abrasives 890349 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 890349 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890349 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35442 - 051115-35442 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890349 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35442
051115-35442
Standard Abrasives 890349 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35442 051115-35442
Standard Abrasives 890349 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 890349 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35442
Product Name Standard Abrasives 890349 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35442
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding and Cutting Wheel - 66252843611 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5130 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
Cutting Wheels with Angle Grinders - TOUGHCUT™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 inch (2.36 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details