3M Standard Abrasives 853262 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35431 66000030313

Description
Standard Abrasives 853262 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 853262 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853262 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35431 - 051115-35431 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853262 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35431
051115-35431
Standard Abrasives 853262 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35431 051115-35431
Standard Abrasives 853262 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 853262 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35431
Product Name Standard Abrasives 853262 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35431
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norzon® TAF Plug - 61463644234 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details