3M Standard Abrasives 852477 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35425 66000030255

Description
Standard Abrasives 852477 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852477 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852477 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35425 - 051115-35425 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852477 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35425
051115-35425
Standard Abrasives 852477 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35425 051115-35425
Standard Abrasives 852477 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852477 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35425
Product Name Standard Abrasives 852477 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35425
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Gemini® 57A24-R Cone - 61463622342 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 3 inch (76.2 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details