3M Standard Abrasives 852177 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35424 66000030248

Description
Standard Abrasives 852177 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852177 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852177 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35424 - 051115-35424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852177 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35424
051115-35424
Standard Abrasives 852177 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35424 051115-35424
Standard Abrasives 852177 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852177 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35424
Product Name Standard Abrasives 852177 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35424
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Masonry C Type 27 Grinding Wheel - 66252843599 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Straight Grinding Wheel - 49-94-5010 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
EB Diamond Cluster Wheel - EB6007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 6 inch (152 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details