3M Standard Abrasives 853273 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35407 66000030073

Description
Standard Abrasives 853273 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 853273 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853273 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35407 - 051115-35407 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853273 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35407
051115-35407
Standard Abrasives 853273 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35407 051115-35407
Standard Abrasives 853273 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 853273 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35407
Product Name Standard Abrasives 853273 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35407
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C24-SVK Vitrified Wheel - 66243529338 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3.5 inch (88.9 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A8444H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details