3M Standard Abrasives 852473 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35406 66000030065

Description
Standard Abrasives 852473 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852473 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852473 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35406 - 051115-35406 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852473 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35406
051115-35406
Standard Abrasives 852473 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35406 051115-35406
Standard Abrasives 852473 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852473 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35406
Product Name Standard Abrasives 852473 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35406
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-JVBE Vitrified Wheel - 66252838491 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 693438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A5446 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details