3M Standard Abrasives 852173 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35405 66000030057

Description
Standard Abrasives 852173 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852173 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852173 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35405 - 051115-35405 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852173 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35405
051115-35405
Standard Abrasives 852173 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35405 051115-35405
Standard Abrasives 852173 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852173 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35405
Product Name Standard Abrasives 852173 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35405
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252838492 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741424-8 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
EB Diamond Combination Wheel - EB5007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details