3M Standard Abrasives 853255 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35397 66000029976

Description
Standard Abrasives 853255 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 853255 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853255 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35397 - 051115-35397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853255 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35397
051115-35397
Standard Abrasives 853255 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35397 051115-35397
Standard Abrasives 853255 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 853255 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35397
Product Name Standard Abrasives 853255 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 35397
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Gemini® - 66252830614 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741427-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details