3M Standard Abrasives 852115 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35384 66000029844

Description
Standard Abrasives 852115 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 852115 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852115 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35384 - 051115-35384 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852115 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35384
051115-35384
Standard Abrasives 852115 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35384 051115-35384
Standard Abrasives 852115 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 852115 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35384
Product Name Standard Abrasives 852115 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35384
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Depressed Center Combination Wheels.  Good - High Performance - A1737 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details