3M Standard Abrasives 890386 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35378 66000029786

Description
Standard Abrasives 890386 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 890386 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890386 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35378 - 051115-35378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890386 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35378
051115-35378
Standard Abrasives 890386 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35378 051115-35378
Standard Abrasives 890386 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 890386 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35378
Product Name Standard Abrasives 890386 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 35378
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66243529777 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A1236H - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details