3M Standard Abrasives 881198 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35231 66000028317

Description
Standard Abrasives 881198 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 881198 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881198 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35231 - 051115-35231 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881198 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35231
051115-35231
Standard Abrasives 881198 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35231 051115-35231
Standard Abrasives 881198 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 881198 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35231
Product Name Standard Abrasives 881198 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35231
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
W235 Pacesetter® Point 38A60-P - 61463624583 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N2222 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Straight Grinding Wheel - 49-94-9025 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details