3M Standard Abrasives 873298 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35230 66000028309

Description
Standard Abrasives 873298 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 873298 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873298 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35230 - 051115-35230 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873298 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35230
051115-35230
Standard Abrasives 873298 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35230 051115-35230
Standard Abrasives 873298 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 873298 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35230
Product Name Standard Abrasives 873298 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35230
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66243530221 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 693545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A5444 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details