3M Standard Abrasives 890306 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 3/16 in - 35223 66000028234

Description
Standard Abrasives 890306 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 890306 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890306 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 3/16 in - 35223 - 051115-35223 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890306 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 3/16 in - 35223
051115-35223
Standard Abrasives 890306 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 3/16 in - 35223 051115-35223
Standard Abrasives 890306 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 890306 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35223
Product Name Standard Abrasives 890306 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 3/16 in - 35223
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A80-KVBE Vitrified Wheel - 66243530368 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Resin Plugs and Cones.  Good - High Performance - N2222 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details