3M Standard Abrasives 873297 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35220 66000028200

Description
Standard Abrasives 873297 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 873297 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873297 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35220 - 051115-35220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873297 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35220
051115-35220
Standard Abrasives 873297 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35220 051115-35220
Standard Abrasives 873297 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 873297 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35220
Product Name Standard Abrasives 873297 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 35220
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norzon® Long Life - 66252830444 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741427-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details