3M Standard Abrasives 891199 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35217 66000028176

Description
Standard Abrasives 891199 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 891199 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891199 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35217 - 051115-35217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891199 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35217
051115-35217
Standard Abrasives 891199 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35217 051115-35217
Standard Abrasives 891199 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 891199 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35217
Product Name Standard Abrasives 891199 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35217
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Gemini XXL A Type 27 Grinding Wheel - 66252843788 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
5
Specs
Type INOX
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details
2 suppliers
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details