3M Standard Abrasives 881199 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35215 66000028150

Description
Standard Abrasives 881199 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 881199 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881199 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35215 - 051115-35215 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881199 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35215
051115-35215
Standard Abrasives 881199 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35215 051115-35215
Standard Abrasives 881199 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 881199 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35215
Product Name Standard Abrasives 881199 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35215
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A46-KVBE Vitrified Wheel - 66252830842 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3222 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 5 inch (114 to 127 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details