3M Standard Abrasives 863299 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35211 66000028119

Description
Standard Abrasives 863299 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 863299 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863299 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35211 - 051115-35211 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863299 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35211
051115-35211
Standard Abrasives 863299 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35211 051115-35211
Standard Abrasives 863299 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 863299 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35211
Product Name Standard Abrasives 863299 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35211
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 48A - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - A-80846 - Makita USA, Inc.
Specs
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details