3M Standard Abrasives 863199 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35210 66000028101

Description
Standard Abrasives 863199 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 863199 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863199 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35210 - 051115-35210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863199 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35210
051115-35210
Standard Abrasives 863199 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35210 051115-35210
Standard Abrasives 863199 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 863199 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35210
Product Name Standard Abrasives 863199 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35210
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton® Metal - 07660775926 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB5007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details