3M Standard Abrasives 852499 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35208 66000028085

Description
Standard Abrasives 852499 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 852499 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852499 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35208 - 051115-35208 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852499 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35208
051115-35208
Standard Abrasives 852499 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35208 051115-35208
Standard Abrasives 852499 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 852499 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35208
Product Name Standard Abrasives 852499 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35208
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 5SG - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
 - 693450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Reinforced Die Grinder Grinding Wheels.  Good - High Performance - F0279 - Flexovit USA, Inc.
Specs
Outer Diameter 2.5 inch (63.5 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 0.3750 inch (9.52 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details