3M Standard Abrasives 863284 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35202 66000028028

Description
Standard Abrasives 863284 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 863284 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863284 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35202 - 051115-35202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863284 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35202
051115-35202
Standard Abrasives 863284 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35202 051115-35202
Standard Abrasives 863284 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 863284 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35202
Product Name Standard Abrasives 863284 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35202
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel - 66252843331 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A2244 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details