3M Standard Abrasives 882189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35197 66000027970

Description
Standard Abrasives 882189 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 882189 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35197 - 051115-35197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35197
051115-35197
Standard Abrasives 882189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35197 051115-35197
Standard Abrasives 882189 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 882189 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35197
Product Name Standard Abrasives 882189 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 1 in Diameter - Thickness 1/4 in - 35197
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 32A - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details