3M Standard Abrasives 863125 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35188 66000027889

Description
Standard Abrasives 863125 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 863125 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863125 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35188 - 051115-35188 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863125 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35188
051115-35188
Standard Abrasives 863125 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35188 051115-35188
Standard Abrasives 863125 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 863125 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35188
Product Name Standard Abrasives 863125 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35188
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Gemini® - 66252801864 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-3 - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details