3M Standard Abrasives 727446 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34362 66000019621

Description
Standard Abrasives 727446 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 727446 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727446 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34362 - 051115-34362 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727446 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34362
051115-34362
Standard Abrasives 727446 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34362 051115-34362
Standard Abrasives 727446 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Standard Abrasives 727446 straight cartridge roll uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34362
Product Name Standard Abrasives 727446 Straight A/Z Alumina Zirconia AZ Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34362
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Fine Grit Paper Sheet - 07660768166 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Waterproof Mesh Screen Rolls - R5873 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 900.00 inch (22860 mm)
View Details
Sanding Sheets for Solid Surface - EKABLUE - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Type Aluminum Oxide
Grit Size 40 to 600
View Details