3M Standard Abrasives 882140 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33314 66000009150

Description
Standard Abrasives 882140 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 882140 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882140 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33314 - 051115-33314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882140 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33314
051115-33314
Standard Abrasives 882140 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33314 051115-33314
Standard Abrasives 882140 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 882140 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33314
Product Name Standard Abrasives 882140 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33314
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-MVBE Vitrified Wheel - 66243529145 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
7
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details