3M Standard Abrasives 881178 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33308 66000009093

Description
Standard Abrasives 881178 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 881178 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881178 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33308 - 051115-33308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881178 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33308
051115-33308
Standard Abrasives 881178 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33308 051115-33308
Standard Abrasives 881178 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 881178 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33308
Product Name Standard Abrasives 881178 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33308
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton Metal A Type 27 Grinding and Cutting Wheel - 66252842014 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details