3M Standard Abrasives 873110 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33245 66000008467

Description
Standard Abrasives 873110 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.
Description
Standard Abrasives 873110 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873110 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33245 - 051115-33245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873110 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33245
051115-33245
Standard Abrasives 873110 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33245 051115-33245
Standard Abrasives 873110 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Standard Abrasives 873110 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33245
Product Name Standard Abrasives 873110 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33245
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
W215 Pacesetter® Point 38A60-P - 61463624560 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details