3M Standard Abrasives 856492 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33222 66000008236

Description
Standard Abrasives 856492 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 856492 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 856492 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33222 - 051115-33222 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 856492 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33222
051115-33222
Standard Abrasives 856492 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33222 051115-33222
Standard Abrasives 856492 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 856492 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33222
Product Name Standard Abrasives 856492 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33222
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843261 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
6 x 1/8 TIGER ALUMINUM Type 27 Cut/Grind Combo Wheel ALU30T 5/8-11 Nut - 58220 - Weiler Abrasives
Specs
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details