3M Standard Abrasives 853742 Convolute A/O Aluminum Oxide AO Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 33209 66000008103

Description
Standard Abrasives 853742 convolute deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 853742 convolute deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853742 Convolute A/O Aluminum Oxide AO Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 33209 - 051115-33209 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853742 Convolute A/O Aluminum Oxide AO Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 33209
051115-33209
Standard Abrasives 853742 Convolute A/O Aluminum Oxide AO Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 33209 051115-33209
Standard Abrasives 853742 convolute deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 853742 convolute deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33209
Product Name Standard Abrasives 853742 Convolute A/O Aluminum Oxide AO Deburring Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 1/2 in - 33209
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Cone - 61463622194 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 693545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Depressed Center Combination Wheels.  Better - Foundryhog - A4240 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details