3M Standard Abrasives 853205 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 33196 66000007972

Description
Standard Abrasives 853205 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives 853205 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853205 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 33196 - 051115-33196 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853205 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 33196
051115-33196
Standard Abrasives 853205 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 33196 051115-33196
Standard Abrasives 853205 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Standard Abrasives 853205 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33196
Product Name Standard Abrasives 853205 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 33196
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton Gemini ALU A Type 27 Grinding Wheel - 66252842183 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details