3M Standard Abrasives 852481 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 33191 66000007923

Description
Standard Abrasives 852481 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852481 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852481 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 33191 - 051115-33191 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852481 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 33191
051115-33191
Standard Abrasives 852481 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 33191 051115-33191
Standard Abrasives 852481 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852481 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33191
Product Name Standard Abrasives 852481 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 6 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 33191
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 38A46-KVBE Vitrified Wheel - 66243530378 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
EB Diamond Combination Wheel - EB4007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details