3M Standard Abrasives 852435 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33190 66000007915

Description
Standard Abrasives 852435 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 852435 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852435 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33190 - 051115-33190 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852435 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33190
051115-33190
Standard Abrasives 852435 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33190 051115-33190
Standard Abrasives 852435 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 852435 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33190
Product Name Standard Abrasives 852435 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33190
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 32A46-KVBE Vitrified Wheel - 66252830832 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
6
Specs
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details