3M Standard Abrasives 840483 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33128 66000007295

Description
Standard Abrasives non-woven 840483 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33128 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives non-woven 840483 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33128 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840483 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33128 - 051115-33128 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840483 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33128
051115-33128
Standard Abrasives 840483 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33128 051115-33128
Standard Abrasives non-woven 840483 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33128 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Standard Abrasives non-woven 840483 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33128 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33128
Product Name Standard Abrasives 840483 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33128
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2500437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461163 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Flap Disc - 48-80-8021 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring
Mounting Round Shank
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details