3M Standard Abrasives 840437 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 33121 66000007220

Description
Standard Abrasives non-woven 840437 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33121 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives non-woven 840437 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33121 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840437 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 33121 - 051115-33121 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840437 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 33121
051115-33121
Standard Abrasives 840437 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 33121 051115-33121
Standard Abrasives non-woven 840437 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33121 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Standard Abrasives non-woven 840437 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33121 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33121
Product Name Standard Abrasives 840437 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 3 in Diameter - 33121
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit ShurStik AO Coarse Cloth PSA Disc - 08834172020 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Wheels - 1895741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Abrasive Discs - 172296 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Diamond; Diamond
Grit Size 1 # or Microns
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details