3M Standard Abrasives Buff and Blend 725007 HS A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33009 66000006107

Description
Standard Abrasives Buff and Blend 725007 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 725007 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 725007 HS A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33009 - 051115-33009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 725007 HS A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33009
051115-33009
Standard Abrasives Buff and Blend 725007 HS A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33009 051115-33009
Standard Abrasives Buff and Blend 725007 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 725007 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 in and length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-33009
Product Name Standard Abrasives Buff and Blend 725007 HS A/O Aluminum Oxide AO Cross Buff - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 33009
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Cross Pad - 66261132231 - Norton Abrasives
Specs
Width 1 inch (25.4 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Coarser filaments or grit sizes
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205871 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 80
View Details