3M Standard Abrasives 543602 Soft Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 32700 66000003013

Description
Standard Abrasives 543602 ts quick change disc pad is another exceptional product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 8,600. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 543602 ts quick change disc pad is another exceptional product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 8,600. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 543602 Soft Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 32700 - 051115-32700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 543602 Soft Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 32700
051115-32700
Standard Abrasives 543602 Soft Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 32700 051115-32700
Standard Abrasives 543602 ts quick change disc pad is another exceptional product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 8,600. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 543602 ts quick change disc pad is another exceptional product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 8,600. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32700
Product Name Standard Abrasives 543602 Soft Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 32700
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834172049 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details